Status: | Unknown |
---|---|
Series: | NF Series |
RoHS: | Unknown |
Prices starting from US$5.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.42
|
No stock
|
Buy Now |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | NF Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (12-Jan-2017) |
Colour | Blue |
Connector Mounting Orientation | Cable |
Contact Current Rating | 1A |
Contact Resistance | 15mohm |
Contact Termination | IDC / IDT |
External Depth | 6mm |
External Length / Height | 11.3mm |
External Width | 17.43mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 0.025" |
Material | PBT |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Polarisation Type | Bump |
Termination Method | IDC |
Voltage Rating VAC | 150V |
SOCKET, IDC, 0.025 CABLE, 20WAY | Farnell |
Where can I find additional details, specifications and documents for a NFS-20A-0111BF?
Additional datasheets, footprints and schematics for NFS-20A-0111BF are listed on our Part Details page. You can also find images and similar parts to NFS-20A-0111BF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFS-20A-0111BF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFS-20A-0111BF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFS-20A-0111BF fall under?
The NFS-20A-0111BF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to NFS-20A-0111BF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFS-20A-0111BF you can contact the distributor directly for product support, shipping queries etc.
Is the NFS-20A-0111BF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFS-20A-0111BF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NFS-20A-0111BF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFS-20A-0111BF often in real-time on the comparison pages.
What if I can't find stock of NFS-20A-0111BF?
You can fill out our help required form which you can use to request a quote for NFS-20A-0111BF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.