Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Power Rating (Convection Cooling) | 80W |
Power Rating (Forced Cooling) | 110W @ 20CFM |
Input Voltage VAC | 85V AC to 264V AC |
RoHS Compliant | No |
Ac-Dc Converter, Open Frame, 1 O/P, 160W, 7A, 12V | Newark Electronics |
Where can I find additional details, specifications and documents for a NFS110-7612?
Additional datasheets, footprints and schematics for NFS110-7612 are listed on our Part Details page. You can also find images and similar parts to NFS110-7612 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFS110-7612 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFS110-7612 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFS110-7612 fall under?
The NFS110-7612 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NFS110-7612 when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFS110-7612 you can contact the distributor directly for product support, shipping queries etc.
Is the NFS110-7612 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFS110-7612 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NFS110-7612.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFS110-7612 often in real-time on the comparison pages.
What if I can't find stock of NFS110-7612?
You can fill out our help required form which you can use to request a quote for NFS110-7612 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.