Status: | Unknown |
---|---|
Series: | NFS110 Series |
RoHS: | Unknown |
No. of Outputs | 4 Output, 4Outputs |
---|---|
Power Rating (Covection Cooling) | 80W |
Power Rating (Forced Cooling) | 110W @ 20CFM |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 5.1V |
Output Current - Output 1 | 8A |
Output Voltage - Output 2 | 12V |
Output Current - Output 2 | 4.5A |
Output Voltage - Output 3 | -12V |
Output Current - Output 3 | 500mA |
Output Voltage - Output 4 | -5V |
Current Output 4 | 1.5A |
Product Range | NFS110 Series |
Approval Bodies | CSA EN IEC UL VDE |
External Depth | 45.72mm |
External Length / Height | 177.8mm |
External Width | 107.95mm |
Frequency Max | 440Hz |
Frequency Min | 47Hz |
Input Frequency | 440Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Output Power Max | 110W |
Power Supply Type | Switch Mode |
Weight | 600g |
Ac-Dc Converter, Open Frame, 4 O/P, 160W | Newark Electronics |
PSU, OPEN FRAME, QUAD OUTPUT, 110W | element14 |
Where can I find additional details, specifications and documents for a NFS110-7601PJ?
Additional datasheets, footprints and schematics for NFS110-7601PJ are listed on our Part Details page. You can also find images and similar parts to NFS110-7601PJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFS110-7601PJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFS110-7601PJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFS110-7601PJ fall under?
The NFS110-7601PJ is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NFS110-7601PJ when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFS110-7601PJ you can contact the distributor directly for product support, shipping queries etc.
Is the NFS110-7601PJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFS110-7601PJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for NFS110-7601PJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFS110-7601PJ often in real-time on the comparison pages.
What if I can't find stock of NFS110-7601PJ?
You can fill out our help required form which you can use to request a quote for NFS110-7601PJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.