Status: | Unknown |
---|---|
Series: | NFR25H Series |
RoHS: | Unknown |
Resistance | 0.33ohm |
---|---|
Product Range | NFR25H Series |
Power Rating | 500mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Type | Metal Film |
No. of Pins | 2Pins |
Resistor, Metal Film | Newark Electronics |
RESISTOR, METAL FILM | element14 |
Res Metal Alloy 0.33 Ohm 5% 1/2W ±200ppm/°C Conformal AXL Thru-Hole T/R | Avnet America |
Where can I find additional details, specifications and documents for a NFR25H0003307JR500?
Additional datasheets, footprints and schematics for NFR25H0003307JR500 are listed on our Part Details page. You can also find images and similar parts to NFR25H0003307JR500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFR25H0003307JR500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFR25H0003307JR500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFR25H0003307JR500 fall under?
The NFR25H0003307JR500 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to NFR25H0003307JR500 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFR25H0003307JR500 you can contact the distributor directly for product support, shipping queries etc.
Is the NFR25H0003307JR500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFR25H0003307JR500 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NFR25H0003307JR500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFR25H0003307JR500 often in real-time on the comparison pages.
What if I can't find stock of NFR25H0003307JR500?
You can fill out our help required form which you can use to request a quote for NFR25H0003307JR500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.