NFR25H0001002JR500 Resistors by Vishay Intertechnology

RESISTOR METAL FILM

Status: Unknown
Series: NFR25H Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper are welded to the end-caps. The resistors are coated with a gray, flame retardant lacquer which provides electrical, mechanical, and climatic protection. The encapsulant is resistant to all cleaning solvents in accordance with IEC 60068-2-45.

Where to Buy

Prices starting from US$0.0370

Distributor Stock
Logo for Newark
Newark
from US$0.0370
2,750
in stock
Buy Now
Logo for element14
element14
from US$0.06
3,998
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.05
3,998
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.05
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.05
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.06
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 10kohm
Product Range NFR25H Series
Power Rating 500mW
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 350V
Resistor Element Type Metal Film
No. of Pins 2Pins

Alternative Descriptions

RES, 10K, 5%, 0.5W, AXIAL LEADED | element14
Resistor, Metal Film | Newark Electronics
NFR25H Series 10 kOhm â–’5% 0.5 W â–’100 ppm/K Fusible Metal Film Leaded Resistor | Future Electronics
Resistor, 10 kOhm, ± 5%, 500 mW, Axial Leaded, Metal Film, Fusible | Avnet America
Resistor | RS Americas
Resistor, 10 kOhm, � 5%, 500 mW, Axial Leaded, Metal Film, Fusible | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NFR25H0001002JR500?

Additional datasheets, footprints and schematics for NFR25H0001002JR500 are listed on our Part Details page. You can also find images and similar parts to NFR25H0001002JR500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NFR25H0001002JR500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFR25H0001002JR500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NFR25H0001002JR500 fall under?

The NFR25H0001002JR500 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to NFR25H0001002JR500 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NFR25H0001002JR500 you can contact the distributor directly for product support, shipping queries etc.

Is the NFR25H0001002JR500 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NFR25H0001002JR500 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NFR25H0001002JR500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NFR25H0001002JR500 often in real-time on the comparison pages.

What if I can't find stock of NFR25H0001002JR500?

You can fill out our help required form which you can use to request a quote for NFR25H0001002JR500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay