Status: | Unknown |
---|---|
Series: | NFR25 Series |
RoHS: | Unknown |
Prices starting from US$0.0394
Resistance | 100ohm |
---|---|
Product Range | NFR25 Series |
Power Rating | 330mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Through Hole Metal Film Resistor, Nfr25 Series, 100 Ohm, 330 Mw, - 5%, 250 V, Axial Leaded Rohs Compliant: Yes |Vishay NFR2500001000JA500 | Newark Electronics |
RES, 100R, 5%, 330MW, AXIAL, METAL FILM | element14 |
Resistor, 100 Ohm, ± 5%, 330 mW, Axial Leaded, Metal Film, Fusible | Avnet America |
Resistor, 100 Ohm, � 5%, 330 mW, Axial Leaded, Metal Film, Fusible | Avnet Abacus |
Where can I find additional details, specifications and documents for a NFR2500001000JA500?
Additional datasheets, footprints and schematics for NFR2500001000JA500 are listed on our Part Details page. You can also find images and similar parts to NFR2500001000JA500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFR2500001000JA500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFR2500001000JA500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFR2500001000JA500 fall under?
The NFR2500001000JA500 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to NFR2500001000JA500 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFR2500001000JA500 you can contact the distributor directly for product support, shipping queries etc.
Is the NFR2500001000JA500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFR2500001000JA500 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for NFR2500001000JA500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFR2500001000JA500 often in real-time on the comparison pages.
What if I can't find stock of NFR2500001000JA500?
You can fill out our help required form which you can use to request a quote for NFR2500001000JA500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.