Status: | Unknown |
---|---|
Series: | NF Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 80Contacts |
Gender | Header |
Product Range | NF Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (12-Jan-2017) |
Colour | Blue |
Contact Resistance | 15mohm |
Contact Termination | Through Hole Right Angle |
Current Rating | 1A |
External Depth | 23.7mm |
External Length / Height | 8.3mm |
External Width | 68.73mm |
Insulation Resistance | 1000Mohm |
Lead Spacing | 1.27mm |
Material | PBT |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Polarisation Type | Bump |
Termination Method | Solder |
Voltage Rating VAC | 150V |
Wire-To-Board Connector, Right Angle, Nf Series, Through Hole, Header, 80, 1.27 Mm Rohs Compliant: Yes |Yamaichi NFP-80A-0122BF | Newark Electronics |
HEADER, RIGHT ANGLE, 80WAY | Farnell |
Where can I find additional details, specifications and documents for a NFP-80A-0122BF?
Additional datasheets, footprints and schematics for NFP-80A-0122BF are listed on our Part Details page. You can also find images and similar parts to NFP-80A-0122BF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFP-80A-0122BF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFP-80A-0122BF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFP-80A-0122BF fall under?
The NFP-80A-0122BF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to NFP-80A-0122BF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFP-80A-0122BF you can contact the distributor directly for product support, shipping queries etc.
Is the NFP-80A-0122BF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFP-80A-0122BF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NFP-80A-0122BF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFP-80A-0122BF often in real-time on the comparison pages.
What if I can't find stock of NFP-80A-0122BF?
You can fill out our help required form which you can use to request a quote for NFP-80A-0122BF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.