Status: | Unknown |
---|---|
Series: | NFP0RSN Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now |
Rated Current | 50mA |
---|---|
Inductance | - |
Product Range | NFP0RSN Series |
Impedance | 65ohm |
Common Mode Filter Case | 0.45mm x 0.3mm x 0.25mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
COMMON MODE CHOKE, 65 OHM, 0.05A, SMD | Farnell |
Where can I find additional details, specifications and documents for a NFP0RSN122HL2?
Additional datasheets, footprints and schematics for NFP0RSN122HL2 are listed on our Part Details page. You can also find images and similar parts to NFP0RSN122HL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFP0RSN122HL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFP0RSN122HL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFP0RSN122HL2 fall under?
The NFP0RSN122HL2 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to NFP0RSN122HL2 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFP0RSN122HL2 you can contact the distributor directly for product support, shipping queries etc.
Is the NFP0RSN122HL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFP0RSN122HL2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NFP0RSN122HL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFP0RSN122HL2 often in real-time on the comparison pages.
What if I can't find stock of NFP0RSN122HL2?
You can fill out our help required form which you can use to request a quote for NFP0RSN122HL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.