Status: | Unknown |
---|---|
Series: | NFCG Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 26Core |
Wire Gauge | 28AWG |
Conductor Area CSA | 0.072mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Colour | Grey |
Cable Width | 33.02mm |
No. of Max Strands x Strand Size | 7 x 0.127mm |
Pitch Spacing | 1.27mm |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
Ribbon Cable Type | Flat Ribbon Cable |
Product Range | NFCG Series |
Approval Bodies | CSA UL |
Capacitance | 45pF/m |
Colour | Grey |
Conductor Make-up | 7/0.127mm |
Impedance | 100ohm |
Inductance Per Metre | 1.45µH/m |
Insulation Resistance | 1Gohm |
Operating Temperature Max | 105°C |
Primary Conductor Resistance | 237ohm/km |
Propagation Delay | 4.2ns/m |
RIBBON CABLE, GREY, 26WAY, 30.5M | element14 |
Ribbon Cable, Flat, 26, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.5 M Rohs Compliant: Yes |Pro Power NFCG-2826 | Newark Electronics |
Where can I find additional details, specifications and documents for a NFCG-2826?
Additional datasheets, footprints and schematics for NFCG-2826 are listed on our Part Details page. You can also find images and similar parts to NFCG-2826 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFCG-2826 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFCG-2826 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFCG-2826 fall under?
The NFCG-2826 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to NFCG-2826 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFCG-2826 you can contact the distributor directly for product support, shipping queries etc.
Is the NFCG-2826 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFCG-2826 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NFCG-2826.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFCG-2826 often in real-time on the comparison pages.
What if I can't find stock of NFCG-2826?
You can fill out our help required form which you can use to request a quote for NFCG-2826 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.