Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Material | Polyurethane Foam |
---|---|
Swab Tip Size | 4 " x 1 " |
Handle Length | - |
Handle Material | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Fiber Optic Cleaning Swab | Newark Electronics |
FIBER OPTIC CLEANING SWABS - 2.5MM DIAMETER | Fluke Networks NFC-SWABS-2.5MM | RS Americas |
FIBRE OPTIC CLEANING SWAB, SC/ST, 2.5MM | element14 |
Where can I find additional details, specifications and documents for a NFC-SWABS-2.5MM?
Additional datasheets, footprints and schematics for NFC-SWABS-2.5MM are listed on our Part Details page. You can also find images and similar parts to NFC-SWABS-2.5MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFC-SWABS-2.5MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFC-SWABS-2.5MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFC-SWABS-2.5MM fall under?
The NFC-SWABS-2.5MM is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to NFC-SWABS-2.5MM when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFC-SWABS-2.5MM you can contact the distributor directly for product support, shipping queries etc.
Is the NFC-SWABS-2.5MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFC-SWABS-2.5MM have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for NFC-SWABS-2.5MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFC-SWABS-2.5MM often in real-time on the comparison pages.
What if I can't find stock of NFC-SWABS-2.5MM?
You can fill out our help required form which you can use to request a quote for NFC-SWABS-2.5MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.