Status: | Unknown |
---|---|
Series: | NF Series |
RoHS: | Unknown |
Load Current Inductive | - |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 690V |
Contact Configuration | 3PST-NO SPST-NC |
No. of Poles | 4 Pole |
Switching Power AC3 | - |
Switching Current AC1 | - |
Coil Voltage VAC Nom | 500V |
Coil Voltage VDC Nom | 500V |
Switching Power AC1 | - |
Load Current Resistive | - |
Switching Current AC3 | - |
Product Range | NF Series |
Rly,3No/1Nc,250-500Vac/Dc Rohs Compliant: Yes |Abb NF31E-14 | Newark Electronics |
NF31E Contactor, 6 A, 250 - 500 V ac/dc Coil | ABB NF31E-14 | RS Americas |
CONTACTOR, 3PST-NO/SPST-NC, DINRAIL | element14 |
Where can I find additional details, specifications and documents for a NF31E-14?
Additional datasheets, footprints and schematics for NF31E-14 are listed on our Part Details page. You can also find images and similar parts to NF31E-14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NF31E-14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NF31E-14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NF31E-14 fall under?
The NF31E-14 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NF31E-14 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NF31E-14 you can contact the distributor directly for product support, shipping queries etc.
Is the NF31E-14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NF31E-14 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for NF31E-14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NF31E-14 often in real-time on the comparison pages.
What if I can't find stock of NF31E-14?
You can fill out our help required form which you can use to request a quote for NF31E-14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.