Status: | Unknown |
---|---|
Series: | NF Series |
RoHS: | Unknown |
Load Current Inductive | - |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 250V |
Contact Configuration | 3NO / 1NC |
No. of Poles | 4 Pole |
Switching Power AC3 | - |
Switching Current AC1 | - |
Coil Voltage VAC Nom | 250V |
Coil Voltage VDC Nom | 250V |
Switching Power AC1 | - |
Load Current Resistive | - |
Switching Current AC3 | - |
Product Range | NF Series |
Coil Type | AC / DC |
Contact Current AC Max | 4A |
Contact Current DC Max | 6A |
External Depth | 77mm |
External Length / Height | 80mm |
External Width | 45mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Relay Type | Contactor |
Termination Type | Screw |
Contactor Relay 100-250V50/60HZ-DC | ABB NF31E-13 | RS Americas |
Contactor Relay, 3Pst-No/Spst-Nc, 250V | Newark Electronics |
CONTACTOR, RELAY, 4P, 100V-250V | element14 |
ABB RELAYCOIL 100-250V 50-60HZ - DC3NO 1NC | Relay Specialties |
Where can I find additional details, specifications and documents for a NF31E-13?
Additional datasheets, footprints and schematics for NF31E-13 are listed on our Part Details page. You can also find images and similar parts to NF31E-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NF31E-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NF31E-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NF31E-13 fall under?
The NF31E-13 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NF31E-13 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NF31E-13 you can contact the distributor directly for product support, shipping queries etc.
Is the NF31E-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NF31E-13 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for NF31E-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NF31E-13 often in real-time on the comparison pages.
What if I can't find stock of NF31E-13?
You can fill out our help required form which you can use to request a quote for NF31E-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.