Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Safety Category | EN388 |
---|---|
Glove Style | Knit Wrist |
Glove Size | 8 |
Glove Colour | Black |
Glove Material | PU (Polyurethane) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Design Category | Intermediate |
Material | Nylon / Polyurethane |
Size | 8 |
Where can I find additional details, specifications and documents for a NF15B/8M?
Additional datasheets, footprints and schematics for NF15B/8M are listed on our Part Details page. You can also find images and similar parts to NF15B/8M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NF15B/8M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NF15B/8M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NF15B/8M fall under?
The NF15B/8M is listed under Tools & Maintenance > Safety & Workwear > Work Gloves.
Can I view similar or alternative parts?
You can view similar parts to NF15B/8M when available in the Work Gloves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NF15B/8M you can contact the distributor directly for product support, shipping queries etc.
Is the NF15B/8M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NF15B/8M have stock available?
There is no stock from authorised distributors for NF15B/8M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NF15B/8M often in real-time on the comparison pages.
What if I can't find stock of NF15B/8M?
You can fill out our help required form which you can use to request a quote for NF15B/8M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.