Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Safety Category | EN388 |
---|---|
Glove Style | Knit Wrist |
Glove Size | 11 |
Glove Colour | Black |
Glove Material | PU (Polyurethane) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Design Category | Intermediate |
Material | Nylon / Polyurethane |
Size | 11 |
Where can I find additional details, specifications and documents for a NF15B/11XXL?
Additional datasheets, footprints and schematics for NF15B/11XXL are listed on our Part Details page. You can also find images and similar parts to NF15B/11XXL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NF15B/11XXL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NF15B/11XXL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NF15B/11XXL fall under?
The NF15B/11XXL is listed under Tools & Maintenance > Safety & Workwear > Work Gloves.
Can I view similar or alternative parts?
You can view similar parts to NF15B/11XXL when available in the Work Gloves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NF15B/11XXL you can contact the distributor directly for product support, shipping queries etc.
Is the NF15B/11XXL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NF15B/11XXL have stock available?
There is no stock from authorised distributors for NF15B/11XXL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NF15B/11XXL often in real-time on the comparison pages.
What if I can't find stock of NF15B/11XXL?
You can fill out our help required form which you can use to request a quote for NF15B/11XXL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.