Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | USB Peripheral Controller |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | - |
Supply Voltage Max | - |
Interface Case Style | QFP |
No. of Pins | 120Pins |
Data Rate | 40Mbps |
No. of Ports | 1 Port, 1Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Data Rate Max | 480Mbps |
No. of Bits | 32bit |
Operating Temperature Range | -40°C to +70°C |
Termination Type | Surface Mount Device |
USB Type | Peripheral Controller |
Usb Controller | Newark Electronics |
IC, CONTROLLER, USB 2.0, 120QFP | element14 |
Where can I find additional details, specifications and documents for a NET2282-AB33PC F?
Additional datasheets, footprints and schematics for NET2282-AB33PC F are listed on our Part Details page. You can also find images and similar parts to NET2282-AB33PC F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NET2282-AB33PC F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NET2282-AB33PC F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NET2282-AB33PC F fall under?
The NET2282-AB33PC F is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to NET2282-AB33PC F when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NET2282-AB33PC F you can contact the distributor directly for product support, shipping queries etc.
Is the NET2282-AB33PC F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NET2282-AB33PC F have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NET2282-AB33PC F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NET2282-AB33PC F often in real-time on the comparison pages.
What if I can't find stock of NET2282-AB33PC F?
You can fill out our help required form which you can use to request a quote for NET2282-AB33PC F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.