Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
Silicon Core Number | ATMEGA328 |
Kit Application Type | Development |
Application Sub Type | Embedded |
Core Architecture | AVR |
Core Sub-Architecture | megaAVR |
Silicon Family Name | - |
Kit Contents | Ref Design Board ATMEGA328 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
REF DESIGN BOARD, 8BIT AVR MCU | element14 |
Where can I find additional details, specifications and documents for a NERO-NP1?
Additional datasheets, footprints and schematics for NERO-NP1 are listed on our Part Details page. You can also find images and similar parts to NERO-NP1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NERO-NP1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NERO-NP1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NERO-NP1 fall under?
The NERO-NP1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to NERO-NP1 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NERO-NP1 you can contact the distributor directly for product support, shipping queries etc.
Is the NERO-NP1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NERO-NP1 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for NERO-NP1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NERO-NP1 often in real-time on the comparison pages.
What if I can't find stock of NERO-NP1?
You can fill out our help required form which you can use to request a quote for NERO-NP1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.