Status: | Unknown |
---|---|
Series: | etherCON Series |
RoHS: | Unknown |
Prices starting from US$2.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.27
|
235
in stock
|
Buy Now | |
Newark Electronics
from US$3.40
|
374
in stock
|
Buy Now | |
element14
from US$3.37
|
374
in stock
|
Buy Now | |
Farnell
from US$4.01
|
374
in stock
|
Buy Now | |
Conrad
from US$4.65
|
287
in stock
|
Buy Now | |
Distrelec
from US$3.75
|
113
in stock
|
Buy Now | |
RS Americas
from US$3.07
|
75
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.78
|
68
in stock
|
Buy Now |
Accessory Type | Bushing / Boot |
---|---|
For Use With | Neutrik etherCON Series RJ45 Modular Connectors |
Product Range | etherCON Series |
SVHC | No SVHC (15-Jan-2019) |
Ethercon Cable Housing | Newark Electronics |
ECON NE8MX - etherCON RJ45 Cable plug protection nickelThis text is machine translated. | Conrad |
Neutrik NE8MX Cable End Connector Carrie | RS |
Neutrik Cable Plug Housing RJ 45, Metal | Distrelec |
Cable carrier X series etherCON CAT5, nickel, requires RJ45 cable | Neutrik NE8MX | RS Americas |
ETHERCON CABLE CON. | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a NE8MX?
Additional datasheets, footprints and schematics for NE8MX are listed on our Part Details page. You can also find images and similar parts to NE8MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE8MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE8MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE8MX fall under?
The NE8MX is listed under Neutrik Parts.
Can I view similar or alternative parts?
You can view similar parts to NE8MX when available in the Neutrik Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE8MX you can contact the distributor directly for product support, shipping queries etc.
Is the NE8MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NE8MX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and RS have stock available or on a lead time for NE8MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE8MX often in real-time on the comparison pages.
What if I can't find stock of NE8MX?
You can fill out our help required form which you can use to request a quote for NE8MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.