Status: | Unknown |
---|---|
Series: | etherCON D Series |
RoHS: | Unknown |
Prices starting from US$15.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.01
|
472
in stock
|
Buy Now | |
Newark Electronics
from US$17.44
|
180
in stock
|
Buy Now | |
element14
from US$20.10
|
180
in stock
|
Buy Now | |
Farnell
from US$16.53
|
180
in stock
|
Buy Now | |
Conrad
from US$22.35
|
103
in stock
|
Buy Now | |
Distrelec
from US$29.94
|
44
in stock
|
Buy Now | |
RS Americas
from US$15.88
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat6a |
IP Rating | - |
Connector Mounting | Panel Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | etherCON D Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | IDC / IDT |
Contact Termination Type | IDC / IDT |
Gender | Jack |
No. of Contacts | 8Contacts, 8 Contact |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Ethercon CAT6A D Shape IDC Connector | RS |
Connector, Rj45, Jack, 8P8C, Cat6A | Newark Electronics |
CONNECTOR, RJ45, JACK, 8P8C, CAT6A | element14 |
AWG (min.): 26 | Conrad |
Neutrik Industrial Connector RJ45 Socket CAT6a Straight | Distrelec |
RJ54 Receptacle, IDC Term, Chassis D, Nickel, etherCON CAT6a Series | Neutrik NE8FDX-Y6 | RS Americas |
Where can I find additional details, specifications and documents for a NE8FDX-Y6?
Additional datasheets, footprints and schematics for NE8FDX-Y6 are listed on our Part Details page. You can also find images and similar parts to NE8FDX-Y6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE8FDX-Y6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE8FDX-Y6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE8FDX-Y6 fall under?
The NE8FDX-Y6 is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to NE8FDX-Y6 when available in the Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE8FDX-Y6 you can contact the distributor directly for product support, shipping queries etc.
Is the NE8FDX-Y6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NE8FDX-Y6 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for NE8FDX-Y6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE8FDX-Y6 often in real-time on the comparison pages.
What if I can't find stock of NE8FDX-Y6?
You can fill out our help required form which you can use to request a quote for NE8FDX-Y6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.