Status: | Unknown |
---|---|
Series: | etherCON D Series |
RoHS: | Unknown |
Connector Type | RJ45 |
---|---|
Connector Mounting | Panel Mount |
Gender | Receptacle |
Product Range | etherCON D Series |
No. of Contacts | 8 Contact, 8Contacts |
Contact Plating | Gold Plated Contacts |
Contact Material | Bronze |
SVHC | No SVHC (27-Jun-2018) |
Connector Orientation | Vertical |
Contact Termination | IDC / IDT |
Contact Termination Type | IDC / IDT |
LAN Category | Cat5e |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Magnetics | Without Magnetics |
Modular Connector Type | RJ45 Jack |
No. of Ports | 1Ports |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
Port Configuration | 1 x 1 Port |
Shielding | Unshielded |
RJ45 Receptacle, IDC 110 Punch Down, 26-20 AWG, 4mm Panel, etherCON A Series | Neutrik NE8FDV-Y110 | RS Americas |
81C8110 | element14 |
Connector, Modular Jack, Cat-5E, 8Cont | Newark Electronics |
CONNECTOR, MODULAR JACK, CAT-5E, 8CONT | Farnell |
Where can I find additional details, specifications and documents for a NE8FDV-Y110?
Additional datasheets, footprints and schematics for NE8FDV-Y110 are listed on our Part Details page. You can also find images and similar parts to NE8FDV-Y110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE8FDV-Y110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE8FDV-Y110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE8FDV-Y110 fall under?
The NE8FDV-Y110 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to NE8FDV-Y110 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE8FDV-Y110 you can contact the distributor directly for product support, shipping queries etc.
Is the NE8FDV-Y110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NE8FDV-Y110 have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics and Farnell have stock available or on a lead time for NE8FDV-Y110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE8FDV-Y110 often in real-time on the comparison pages.
What if I can't find stock of NE8FDV-Y110?
You can fill out our help required form which you can use to request a quote for NE8FDV-Y110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.