Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
8,500
in stock
|
Buy Now | |
Texas Instruments
from US$0.11
|
21,076
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
3,038
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
1,795
in stock
|
Buy Now | |
Micros
from US$0.18
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
Farnell
from US$0.19
|
-
|
Buy Now |
Frequency | 100kHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Digital IC Case | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
No. of Timers | 2 |
Dual precision timer | Texas Instruments |
NE556DR, Timer Circuits | RS |
IC: peripheral circuit | Transfer Multisort Elektronik |
Precision Timer Bipolar | Micros |
Dual Precision Timer, 0 To 70Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a NE556DR?
Additional datasheets, footprints and schematics for NE556DR are listed on our Part Details page. You can also find images and similar parts to NE556DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE556DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE556DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE556DR fall under?
The NE556DR is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to NE556DR when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE556DR you can contact the distributor directly for product support, shipping queries etc.
Is the NE556DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NE556DR have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Chip One Stop and Micros have stock available or on a lead time for NE556DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE556DR often in real-time on the comparison pages.
What if I can't find stock of NE556DR?
You can fill out our help required form which you can use to request a quote for NE556DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.