Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 100kHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Digital IC Case | SOP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Precision Timer, Dual, 100Khz, Sop-8 | Newark Electronics |
PRECISION TIMER, DUAL, 100KHZ, SOP-8 | element14 |
Single Precision Timer | Texas Instruments |
Where can I find additional details, specifications and documents for a NE555PSR?
Additional datasheets, footprints and schematics for NE555PSR are listed on our Part Details page. You can also find images and similar parts to NE555PSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE555PSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE555PSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE555PSR fall under?
The NE555PSR is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to NE555PSR when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE555PSR you can contact the distributor directly for product support, shipping queries etc.
Is the NE555PSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NE555PSR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Texas Instruments have stock available or on a lead time for NE555PSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE555PSR often in real-time on the comparison pages.
What if I can't find stock of NE555PSR?
You can fill out our help required form which you can use to request a quote for NE555PSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.