Status: | Unknown |
---|---|
Series: | xx555 Precision Timers |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
10,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
11,724
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
4,911
in stock
|
Buy Now | |
Jameco Electronics
from US$0.25
|
3,725
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
2,020
in stock
|
Buy Now | |
Farnell
from US$0.14
|
2,020
in stock
|
Buy Now | |
element14
from US$0.13
|
1,985
in stock
|
Buy Now | |
Micros
from US$0.17
|
1,420
in stock
|
Buy Now | |
CoreStaff
from US$0.19
|
746
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
113
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
-
|
Buy Now | |
Texas Instruments
from US$0.10
|
-
|
Buy Now |
Frequency | 500kHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Digital IC Case | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | xx555 Precision Timers |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 555 |
Clock External Input | No |
Device Marking | NE555P |
IC Temperature Range | Commercial |
No. of Timers | 1 |
Operating Frequency Max | 0.5MHz |
Operating Mode | Astable Monostable |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 16V |
IC: peripheral circuit | Transfer Multisort Elektronik |
Precision timer,NE555P 0.5MHz DIL8 | RS |
Texas Instruments NE555P Bipolar Single Timer | Rapid Electronics |
Major Brands LM555CN. Standard Timer Single 8-Pin MDIP Rail 25 pcs | Jameco Electronics |
Timer Single Precision,dip8 ,0.5Mhz | Newark Electronics |
TIMER SINGLE PRECISION,DIP8 ,0.5MHZ | Farnell |
Precision Timers bipolar | Micros |
Timer NMOS DIP8 | Schukat Electronic |
Single Precision Timer | Texas Instruments |
Where can I find additional details, specifications and documents for a NE555P .?
Additional datasheets, footprints and schematics for NE555P . are listed on our Part Details page. You can also find images and similar parts to NE555P . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE555P . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE555P . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE555P . fall under?
The NE555P . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to NE555P . when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE555P . you can contact the distributor directly for product support, shipping queries etc.
Is the NE555P . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NE555P . have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Rapid Electronics, Jameco Electronics and Newark Electronics have stock available or on a lead time for NE555P ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE555P . often in real-time on the comparison pages.
What if I can't find stock of NE555P .?
You can fill out our help required form which you can use to request a quote for NE555P . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.