Status: | Unknown |
---|---|
Series: | NE5534 |
RoHS: | Compliant |
Small-Signal Bandwidth: 10 MHz |
Output Drive Capability: 600 Ω,10 VRMS at VS = ±18 V |
Input Noise Voltage: 4 nV/(Hz)^0.5 |
DC Voltage Gain: 100000 |
AC Voltage Gain: 6000 at 10 kHz |
Power Bandwidth: 200 kHz |
Slew Rate: 13 V/µs |
Large Supply Voltage Range: ±3.0 to ±20 V |
Applications |
---|
Instrumentation and Control Circuits |
Signal Conditioning |
Audio Equipment |
End Products |
---|
Telephone Channel Amplifiers |
Medical Equipment |
Compliance |
---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 15V |
Base Number | 5534 |
Gain Bandwidth | 10MHz |
IC Generic Number | 5534 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 4mV |
Logic Function Number | 5534 |
Op Amp Type | Low Noise |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 15V |
Supply Voltage Min | 5V |
Single, 30-V, 10-MHz, low-noise operational amplifier for audio applications | Texas Instruments |
NE5534D | Elfaro |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Single GP ±15V 8-Pin SOIC Tube | Holdelec |
Op Amp, Low Noise, Smd, 5534, Soic8 | Newark Electronics |
Lw Nois Hi Spd Audio | Mouser Electronics |
Where can I find additional details, specifications and documents for a NE5534D?
Additional datasheets, footprints and schematics for NE5534D are listed on our Part Details page. You can also find images and similar parts to NE5534D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE5534D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE5534D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE5534D fall under?
The NE5534D is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NE5534D when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE5534D you can contact the distributor directly for product support, shipping queries etc.
Is the NE5534D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NE5534D have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for NE5534D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE5534D often in real-time on the comparison pages.
What if I can't find stock of NE5534D?
You can fill out our help required form which you can use to request a quote for NE5534D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.