Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
2,260
in stock
|
Buy Now | |
element14
from US$1.05
|
7,923
in stock
|
Buy Now | |
Newark Electronics
from US$1.17
|
4,810
in stock
|
Buy Now | |
Farnell
from US$1.00
|
4,810
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
Avnet Asia
from US$0.75
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3.5 A, 60 V RDS(ON) = 0.100 Ω @ VGS = 10 V RDS(ON) = 0.200 Ω @ VGS = 4.5 V |
High density cell design for extremely low RDS(ON) |
High power and current handling capability in a widely used surface mount package |
Dual MOSFET in surface mount package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | NDS9945 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 3.5 |
PD Max (W) | 49 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1: 200.0, Q2: 200.0 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1: 100.0, Q2: 100.0 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 12.9 |
Ciss Typ (pF) | 345 |
Package Type | SOIC-8 |
TRANSISTOR, MOSFET | element14 |
Dual Mosfet, Dual N Channel, 3.5 A, 60 V, 100 Mohm, 10 V, 1.7 V Rohs Compliant: Yes |Onsemi NDS9945. | Newark Electronics |
MOSFET Dual N-Ch 60V 3.5A Enhanc. SOIC8 | RS |
Dual N-Channel 60 V 0.3 Ohm 30 nC 2 W DMOS Surface Mount Mosfet - SOIC-8 | Future Electronics |
Transistor MOSFET Array Dual N-CH 60V 3.5A 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a NDS9945?
Additional datasheets, footprints and schematics for NDS9945 are listed on our Part Details page. You can also find images and similar parts to NDS9945 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDS9945 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDS9945 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDS9945 fall under?
The NDS9945 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NDS9945 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDS9945 you can contact the distributor directly for product support, shipping queries etc.
Is the NDS9945 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NDS9945 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Future Electronics have stock available or on a lead time for NDS9945.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDS9945 often in real-time on the comparison pages.
What if I can't find stock of NDS9945?
You can fill out our help required form which you can use to request a quote for NDS9945 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.