Status: | Unknown |
---|---|
Series: | NDS Series |
RoHS: | Unknown |
Socket Mounting | DIN Rail Panel |
---|---|
Socket Terminals | Screw |
No. of Pins | 8Pins |
Current Rating | 10A |
Voltage Rating | 300VAC |
Product Range | NDS Series |
RELAY SOCKET, 10A, 300V, DIN RAIL/PANEL | element14 |
Relay Socket, 10A, 300V, Din Rail/Panel | Newark Electronics |
PIN 8-PIN SOCKET | TTI Europe |
Where can I find additional details, specifications and documents for a NDS-8?
Additional datasheets, footprints and schematics for NDS-8 are listed on our Part Details page. You can also find images and similar parts to NDS-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDS-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDS-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDS-8 fall under?
The NDS-8 is listed under Littelfuse Parts.
Can I view similar or alternative parts?
You can view similar parts to NDS-8 when available in the Littelfuse Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDS-8 you can contact the distributor directly for product support, shipping queries etc.
Is the NDS-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDS-8 have stock available?
Authorised distributors including Relay Specialties, element14, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for NDS-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDS-8 often in real-time on the comparison pages.
What if I can't find stock of NDS-8?
You can fill out our help required form which you can use to request a quote for NDS-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.