NDS6S2412EC Power & Line Protection by Murata

DC/DC TH 6W 24V-12V DIP

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Dc/Dc Th 6W 24V-12V Dip Rohs Compliant: Yes |Murata Power Solutions NDS6S2412EC | Newark Electronics
Module DC-DC 1-OUT 12V 0.5A 6W 8-Pin | Avnet America
Isolated DC/DC Converters - Through Hole SUGGESTED ALTERNATE 580-NDS6S2412C | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NDS6S2412EC?

Additional datasheets, footprints and schematics for NDS6S2412EC are listed on our Part Details page. You can also find images and similar parts to NDS6S2412EC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NDS6S2412EC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDS6S2412EC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NDS6S2412EC fall under?

The NDS6S2412EC is listed under Power & Line Protection > More Power & Line Protection.

Can I view similar or alternative parts?

You can view similar parts to NDS6S2412EC when available in the More Power & Line Protection range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NDS6S2412EC you can contact the distributor directly for product support, shipping queries etc.

Is the NDS6S2412EC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NDS6S2412EC have stock available?

Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for NDS6S2412EC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NDS6S2412EC often in real-time on the comparison pages.

What if I can't find stock of NDS6S2412EC?

You can fill out our help required form which you can use to request a quote for NDS6S2412EC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay