NDS6S2412C Power & Line Protection by Murata

DC/DC TH 6W 24V-12V DIP

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.38

Distributor Stock
Logo for RS
RS
from US$21.15
9
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.80
-
Buy Now
Logo for Avnet America
Avnet America
from US$15.60
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$17.16
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$15.38
-
Buy Now
Logo for Sager
Sager
from US$16.38
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

DC/DC converter,18-36Vin,12Vout 500mA 6W | RS
Tube Rohs Compliant: Yes |Murata Power Solutions NDS6S2412C | Newark Electronics
Module DC-DC 1-OUT 12V 0.5A 6W 7-Pin | Avnet America
DC TO DC CONVERTER MODULE | Richardson RFPD
Isolated DC/DC Converters - Through Hole 6W 24V-12V DIP DC/DC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NDS6S2412C?

Additional datasheets, footprints and schematics for NDS6S2412C are listed on our Part Details page. You can also find images and similar parts to NDS6S2412C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NDS6S2412C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDS6S2412C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NDS6S2412C fall under?

The NDS6S2412C is listed under Power & Line Protection > More Power & Line Protection.

Can I view similar or alternative parts?

You can view similar parts to NDS6S2412C when available in the More Power & Line Protection range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NDS6S2412C you can contact the distributor directly for product support, shipping queries etc.

Is the NDS6S2412C RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NDS6S2412C have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, TTI Europe and Richardson RFPD have stock available or on a lead time for NDS6S2412C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NDS6S2412C often in real-time on the comparison pages.

What if I can't find stock of NDS6S2412C?

You can fill out our help required form which you can use to request a quote for NDS6S2412C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay