Status: | Unknown |
---|---|
Series: | NDI Series |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$0.98
|
-
|
Buy Now |
No. of Circuits | 2Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | NDI Series |
Switch Type | DIP Sealed |
SVHC | No SVHC (15-Jan-2018) |
Capacitance | 5pF |
Contact Current @ Contact Voltage DC Max | 100mA |
Contact Current Rating | 100mA |
Contact Resistance | 50mohm |
Dielectric Strength VDC | 500V |
External Length / Height | 3.4mm |
External Width | 7.2mm |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
Length | 6mm |
No. of Mechanical Operations | 3000 |
No. of Positions | 2Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Pin Configuration | DIL |
Pitch Spacing | 2.54mm |
Row Pitch | 7.62mm |
DIP SWITCH ND STANDARD | APEM Components NDIR02ST | RS Americas |
Where can I find additional details, specifications and documents for a NDIR02ST?
Additional datasheets, footprints and schematics for NDIR02ST are listed on our Part Details page. You can also find images and similar parts to NDIR02ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDIR02ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDIR02ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDIR02ST fall under?
The NDIR02ST is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NDIR02ST when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDIR02ST you can contact the distributor directly for product support, shipping queries etc.
Is the NDIR02ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDIR02ST have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for NDIR02ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDIR02ST often in real-time on the comparison pages.
What if I can't find stock of NDIR02ST?
You can fill out our help required form which you can use to request a quote for NDIR02ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.