Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.65ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.9V |
Power Dissipation Pd | 39W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
MOSFET, N-CH, 600V, 10A, TO-220FP-3 | Farnell |
Mosfet, N-Ch, 600V, 10A, To-220Fp-3 |Onsemi NDF10N60ZG | Newark Electronics |
Where can I find additional details, specifications and documents for a NDF10N60ZG?
Additional datasheets, footprints and schematics for NDF10N60ZG are listed on our Part Details page. You can also find images and similar parts to NDF10N60ZG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDF10N60ZG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDF10N60ZG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDF10N60ZG fall under?
The NDF10N60ZG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NDF10N60ZG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDF10N60ZG you can contact the distributor directly for product support, shipping queries etc.
Is the NDF10N60ZG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDF10N60ZG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NDF10N60ZG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDF10N60ZG often in real-time on the comparison pages.
What if I can't find stock of NDF10N60ZG?
You can fill out our help required form which you can use to request a quote for NDF10N60ZG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.