Status: | Active |
---|---|
Series: | NCV8408B |
RoHS: | Compliant |
Prices starting from US$0.42
Short Circuit Protection |
Thermal Shutdown with Latched Reset |
Gate Input Current Flag During Latched Fault Condition |
Overvoltage Protection |
Integrated Clamp for Inductive Switching |
ESD Protection |
dV/dt Robustness |
Analog Drive Capability (Logic Level Input) |
AEC-Q100 Qualified |
NCV Prefix for Automotive and Other Applications Requiring Site and Change Control |
Applications |
---|
Switch a Variety of Resistive, Inductive and Capacitive Loads |
Relay Driver |
Automobiles |
End Products |
---|
Can Replace Electromechanical Relays and Discrete Circuits |
Lamp Driver |
Description | NCV8408B |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
V(BR)DSS Min (V) | 42 |
ID Typ (A) | 8 |
rDS(on) Max (mΩ) | 60 |
PD Max (W) | 2.3 |
Package Type | DPAK-3 |
42V 8A Fully Protected Low Side Driver/Reel Rohs Compliant: Yes |Onsemi NCV8408BDTRKG | Newark Electronics |
42V 8A Fully Protected Low Side Driver | Future Electronics |
Analog / Linear ICs (S&D non Std. MPP) Part 1 | Avnet America |
SELF PROTECTED DRIVER, AEC-Q101, TO-252 | element14 |
Where can I find additional details, specifications and documents for a NCV8408BDTRKG?
Additional datasheets, footprints and schematics for NCV8408BDTRKG are listed on our Part Details page. You can also find images and similar parts to NCV8408BDTRKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8408BDTRKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8408BDTRKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8408BDTRKG fall under?
The NCV8408BDTRKG is listed under Discrete & Power Modules > Protected MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NCV8408BDTRKG when available in the Protected MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8408BDTRKG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8408BDTRKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8408BDTRKG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NCV8408BDTRKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8408BDTRKG often in real-time on the comparison pages.
What if I can't find stock of NCV8408BDTRKG?
You can fill out our help required form which you can use to request a quote for NCV8408BDTRKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.