Status: | Active |
---|---|
Series: | NCV8406A |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
420
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
180,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
676
in stock
|
Buy Now | |
element14
from US$0.79
|
676
in stock
|
Buy Now | |
Farnell
from US$0.75
|
676
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
Avnet Asia
from US$0.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Short Circuit Protection |
Thermal Shutdown with Automatic Restart |
Over Voltage Protection |
Integrated Clamp for Inductive Switching |
ESD Protection |
dV/dt Robustness |
Analog Drive Capability (Logic Level Input) |
AEC-Q101 Qualified |
These Devices are Faster than the Rest of the NCV Devices |
NCV Prefix for Automotive and Other Applications Requiring Site and Change Control |
Applications |
---|
Switch a Variety of Resistive, Inductive and Capacitive Loads |
Lamp Driver |
Automobiles |
End Products |
---|
Can Replace Electromechanical Relays and Discrete Circuits |
Relay Driver |
Description | NCV8406A |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
V(BR)DSS Min (V) | 65 |
ID Typ (A) | 7 |
rDS(on) Max (mΩ) | 210 |
PD Max (W) | 1.31 |
Package Type | SOT-223-4 / TO-261-4D |
NCV8406 Series Single 7 A 210 mOhm Self-Protected Low Side Driver - SOT-223-4 | Future Electronics |
Power Load Switch, Aec-Q100, Sot-223-4 | Newark Electronics |
POWER LOAD SWITCH, AEC-Q100, SOT-223-4 | element14 |
65V SMARTFET | RS |
Self-Protected Low Side Driver 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV8406ASTT1G?
Additional datasheets, footprints and schematics for NCV8406ASTT1G are listed on our Part Details page. You can also find images and similar parts to NCV8406ASTT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8406ASTT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8406ASTT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8406ASTT1G fall under?
The NCV8406ASTT1G is listed under Discrete & Power Modules > Protected MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NCV8406ASTT1G when available in the Protected MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8406ASTT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8406ASTT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8406ASTT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NCV8406ASTT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8406ASTT1G often in real-time on the comparison pages.
What if I can't find stock of NCV8406ASTT1G?
You can fill out our help required form which you can use to request a quote for NCV8406ASTT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.