Status: | Active |
---|---|
Series: | NCV8403A |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.51
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
element14
from US$0.80
|
-
|
Buy Now | |
Farnell
from US$0.76
|
-
|
Buy Now |
Short Circuit Protection |
Thermal Shutdown with Automatic Restart |
Integrated Clamp for Inductive Switching |
ESD Protection |
dV/dt Robustness |
Analog Drive Capability (Logic Level Input) |
AEC-Q101 Qualified |
NCV Prefix for Automotive and Other Applications Requiring Site and Change Control |
Applications |
---|
Switch a Variety of Resistive, Inductive and Capacitive Loads |
Lamp Driver |
Automobiles |
End Products |
---|
Can Replace Electromechanical Relays and Discrete Circuits |
Relay Driver |
Description | NCV8403A |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
V(BR)DSS Min (V) | 42 |
ID Typ (A) | 15 |
rDS(on) Max (mΩ) | 53 |
PD Max (W) | 1.9 |
Package Type | SOT-223-4 / TO-261-4D |
Trans MOSFET N-CH 42V 4-Pin(3+Tab) SOT-223 T/R | Avnet Asia |
Self Protected Fet Rohs Compliant: Yes |Onsemi NCV8403ASTT1G | Newark Electronics |
ON Semiconductor, NCV8403ASTT1G | RS |
NCV8403A Series 42 V 15 A Surface Mount Self-Protected Low Side Driver - SOT-223 | Future Electronics |
MOSFET DRIV, LOW SIDE, SOT-223 | element14 |
Where can I find additional details, specifications and documents for a NCV8403ASTT1G?
Additional datasheets, footprints and schematics for NCV8403ASTT1G are listed on our Part Details page. You can also find images and similar parts to NCV8403ASTT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8403ASTT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8403ASTT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8403ASTT1G fall under?
The NCV8403ASTT1G is listed under Discrete & Power Modules > Protected MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NCV8403ASTT1G when available in the Protected MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8403ASTT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8403ASTT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8403ASTT1G have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Avnet America, Avnet Silica and EBV Elektronik have stock available or on a lead time for NCV8403ASTT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8403ASTT1G often in real-time on the comparison pages.
What if I can't find stock of NCV8403ASTT1G?
You can fill out our help required form which you can use to request a quote for NCV8403ASTT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.