Status: | Active |
---|---|
Series: | NCV8402AD |
RoHS: | Compliant |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.15
|
5,000
in stock
|
Buy Now | |
element14
from US$0.87
|
13,236
in stock
|
Buy Now | |
Farnell
from US$0.82
|
13,236
in stock
|
Buy Now | |
Avnet Asia
from US$0.59
|
12,500
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
10,000
in stock
|
Buy Now | |
RS
from US$0.79
|
6,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Short Circuit Protection |
Thermal Shutdown with Automatic Restart |
Integrated Clamp for Inductive Switching |
ESD Protection |
dV/dt Robustness |
Analog Drive Capability (Logic Level Input) |
AEC-Q101 Qualified |
NCV Prefix for Automotive and Other Applications Requiring Site and Change Control |
Applications |
---|
Switch a Variety of Resistive, Inductive and Capacitive Loads |
Lamp Driver |
Automobiles |
End Products |
---|
Can Replace Electromechanical Relays and Discrete Circuits |
Relay Driver |
Description | NCV8402AD |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
V(BR)DSS Min (V) | 42 |
ID Typ (A) | 2 |
rDS(on) Max (mΩ) | 165 |
PD Max (W) | 1.62 |
Package Type | SOIC-8 |
MOSFET, DUAL N-CH, 42V, SOIC-8 | element14 |
Transistor MOSFET Array Dual N-CH 2A 42V 8-Pin SOIC T/R | Avnet Asia |
ON Semiconductor, NCV8402ADDR2G | RS |
NCV8402AD Series 2 A Dual Low Side Temperature / Current Limit Driver - SOIC-8 | Future Electronics |
Dual Self-Protected N-Channel Power Mosfet/Reel |Onsemi NCV8402ADDR2G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCV8402ADDR2G?
Additional datasheets, footprints and schematics for NCV8402ADDR2G are listed on our Part Details page. You can also find images and similar parts to NCV8402ADDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8402ADDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8402ADDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8402ADDR2G fall under?
The NCV8402ADDR2G is listed under Discrete & Power Modules > Protected MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NCV8402ADDR2G when available in the Protected MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8402ADDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8402ADDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8402ADDR2G have stock available?
Authorised distributors including element14, Farnell, Avnet Asia, Avnet America and RS have stock available or on a lead time for NCV8402ADDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8402ADDR2G often in real-time on the comparison pages.
What if I can't find stock of NCV8402ADDR2G?
You can fill out our help required form which you can use to request a quote for NCV8402ADDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.