Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | Low Side |
---|---|
Input Voltage | - |
Current Limit | 16A |
On State Resistance | 0.034ohm |
Distribution Switch Case Style | TO-252 |
No. of Pins | 3Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Self Protected Driver, Low Side, To252 | Newark Electronics |
Self-Protected Low Side Driver 3-Pin(2+Tab) DPAK T/R | Avnet America |
SELF PROTECTED DRIVER, LOW SIDE, TO252 | element14 |
Where can I find additional details, specifications and documents for a NCV8401ADTRKG?
Additional datasheets, footprints and schematics for NCV8401ADTRKG are listed on our Part Details page. You can also find images and similar parts to NCV8401ADTRKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8401ADTRKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8401ADTRKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8401ADTRKG fall under?
The NCV8401ADTRKG is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to NCV8401ADTRKG when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8401ADTRKG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8401ADTRKG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCV8401ADTRKG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for NCV8401ADTRKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8401ADTRKG often in real-time on the comparison pages.
What if I can't find stock of NCV8401ADTRKG?
You can fill out our help required form which you can use to request a quote for NCV8401ADTRKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.