Status: | Active |
---|---|
Series: | NCV7471B |
RoHS: | Compliant |
Control Logic - Ensures safe power−up sequence and the correct reaction to different supply conditions - Controls mode transitions including the power management and wakeup treatment − bus wakeups, local wakeups (via WU pin) and cyclic wakeups (through the on−chip timer) - Generates reset and interrupt requests |
Serial Peripheral Interface - Operates with 16−bit frames - Ensures communication with the ECU’s microcontroller unit - Mode settings, chip status feedback and watchdog are accessible through eight twelve−bits registers |
5 V VOUT Supply from a DC/DC Converter - Can deliver up to 500 mA with accuracy of ±2% - Supplies typically the ECU’s microcontroller |
5 V VOUT2 Low−drop Output Regulator - Can supply external loads – e.g. sensors - Controlled by SPI and the state machine - Protected against short to the car battery |
11 V (NCV7471B) or 6.5 V (NCV7471C) V_MID Supply from a DC/DC Converter |
A High−speed CAN/CANFD Transceiver - ISO11898−2: 2016 Compliant - Communication speed up to 1 Mbps - Specification for loop delay symmetry up to 2 Mbps - TxD dominant time−out protection |
Two LIN Transceivers - ISO17987−4, LIN2.X and J2602 compliant - TxD dominant time−out protection |
Wakeup Input WU - Edge−sensitive high−voltage input - Can be used as a wake−up source or as a logical input polled through SPI |
Protection and Monitoring Functions - Monitoring of the main supply through the V_MID point - Monitoring of VOUT supply output with programmable threshold - VOUT2 supply diagnosis through SPI and interrupt - Thermal warning and thermal shutdown protection - Programmable watchdog monitoring the ECU software |
NCV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q100 Qualified and PPAP Capable |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | NCV7471B, 11 V Boost |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Data Transmission Standard | CAN LIN |
Data Rate | 20 kbaud 2 Mb/s |
Number of Drivers | 1 2 |
Number of Receivers | 1 2 |
VCC Min (V) | 2.5 |
VCC Max (V) | 28 |
Package Type | SSOP-36 EP |
SYSTEM BASIS CHIP, CAN/LIN, TSSOP-16 | Farnell |
System Basis Chip, Can/Lin, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a NCV7471BDQ5R2G?
Additional datasheets, footprints and schematics for NCV7471BDQ5R2G are listed on our Part Details page. You can also find images and similar parts to NCV7471BDQ5R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV7471BDQ5R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV7471BDQ5R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV7471BDQ5R2G fall under?
The NCV7471BDQ5R2G is listed under Interfaces > Wired Transceivers & Modems.
Can I view similar or alternative parts?
You can view similar parts to NCV7471BDQ5R2G when available in the Wired Transceivers & Modems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV7471BDQ5R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV7471BDQ5R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV7471BDQ5R2G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NCV7471BDQ5R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV7471BDQ5R2G often in real-time on the comparison pages.
What if I can't find stock of NCV7471BDQ5R2G?
You can fill out our help required form which you can use to request a quote for NCV7471BDQ5R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.