Status: | Active |
---|---|
Series: | NCV7450 |
RoHS: | Compliant |
5 V ±2% / 250 mA LDO ♦ Current Limitation ♦ Output Voltage Monitoring |
One High−Speed CAN Transceiver ♦ Current Limitation, Reverse Current Protected ♦ Compliant to ISO11898−2:2016 ♦ TxDC Time−out |
One High−Side Driver ♦ Rdson = 300 m @ 25°C ♦ Current Limitation ♦ Diagnostic Output ♦ Over−Current Protection ♦ Under−Load Detection |
Direct Control |
Window Watchdog |
Two−level Thermal Shutdown Protection |
AEC−Q100 Qualified and PPAP Capable |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
Automotive |
End Products |
---|
Industrial Networks |
Description | NCV7450 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Data Transmission Standard | CAN |
Data Rate | 5 Mbps |
Number of Drivers | 1 |
Number of Receivers | 1 |
VCC Min (V) | 4.75 |
VCC Max (V) | 5.25 |
Package Type | TSSOP-16 EP |
ON Semiconductor, NCV7450DB0R2G | RS |
System Basis Chip, Can, Tssop-16 | Newark Electronics |
LDO Voltage Regulators CAN FD 250MA LDO and HS Driver | Future Electronics |
System Basis Chip with CAN FD 16-Pin TSSOP T/R | Avnet America |
SYSTEM BASIS CHIP, CAN, TSSOP-16 | Farnell |
Where can I find additional details, specifications and documents for a NCV7450DB0R2G?
Additional datasheets, footprints and schematics for NCV7450DB0R2G are listed on our Part Details page. You can also find images and similar parts to NCV7450DB0R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV7450DB0R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV7450DB0R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV7450DB0R2G fall under?
The NCV7450DB0R2G is listed under Interfaces > Wired Transceivers & Modems.
Can I view similar or alternative parts?
You can view similar parts to NCV7450DB0R2G when available in the Wired Transceivers & Modems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV7450DB0R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV7450DB0R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV7450DB0R2G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCV7450DB0R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV7450DB0R2G often in real-time on the comparison pages.
What if I can't find stock of NCV7450DB0R2G?
You can fill out our help required form which you can use to request a quote for NCV7450DB0R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.