Status: | Active |
---|---|
Series: | NCV7428 |
RoHS: | Compliant |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.67
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
8,545
in stock
|
Buy Now | |
element14
from US$1.24
|
8,545
in stock
|
Buy Now | |
Farnell
from US$1.13
|
8,545
in stock
|
Buy Now | |
Future Electronics
from US$1.33
|
-
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Control Logic |
3.3 V or 5 V VOUT Supply depending on the Version from a Low−drop Voltage Regulator |
LIN Transceiver |
Protection and Monitoring Functions |
These are Pb−Free Devices |
Benefits |
---|
- Ensures safe power−up sequence and the correct reaction to different supply conditions - Controls mode transitions including the power management and bus wakeup treatment - Generates reset |
- Can deliver up to 70 mA with accuracy of ±2% - Supplies typically the ECU’s microcontroller - Undervoltage detector with a reset output to the supplied microcontroller |
- LIN2.x and J2602 compliant - TxD dominant timeout protection - Transceiver mode controlled by dedicated input pin |
- Thermal shutdown protection - Load dump protection (45 V) - LIN Bus pin protected against transients in an automotive environment - ESD protection level for LIN and VS > ±8 kV |
Applications |
---|
Automotive |
End Products |
---|
Industrial Networks |
Description | NCV7428, 3.3V regulator, Normal slope LIN |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Data Transmission Standard | LIN |
Data Rate | 20 kbaud |
Number of Drivers | 1 |
Number of Receivers | 1 |
VCC Min (V) | 5.5 |
VCC Max (V) | 28 |
Package Type | SOIC-8 |
System Basis Chip, Lin, Soic | Newark Electronics |
SYSTEM BASIS CHIP, LIN, SOIC | element14 |
System Basis Chip,+3.3V,70mA,LIN,SOIC8 | RS |
NCV7428 Series 5 V System Basis Chip with Integrated LIN and Voltage Regulator | Future Electronics |
LIN Transceiver 1TX 1RX 20Kbps 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV7428D13R2G?
Additional datasheets, footprints and schematics for NCV7428D13R2G are listed on our Part Details page. You can also find images and similar parts to NCV7428D13R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV7428D13R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV7428D13R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV7428D13R2G fall under?
The NCV7428D13R2G is listed under Interfaces > Wired Transceivers & Modems.
Can I view similar or alternative parts?
You can view similar parts to NCV7428D13R2G when available in the Wired Transceivers & Modems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV7428D13R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV7428D13R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV7428D13R2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NCV7428D13R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV7428D13R2G often in real-time on the comparison pages.
What if I can't find stock of NCV7428D13R2G?
You can fill out our help required form which you can use to request a quote for NCV7428D13R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.