Status: | Active |
---|---|
Series: | NCV7344 |
RoHS: | Compliant |
Prices starting from US$0.37
Compatible with ISO 11898−2:2016 |
CAN FD timing specified up to 5 Mbps |
VIO pin on NCV7344−3 Version Allowing Direct Interfacing with 3 V to 5 V Microcontrollers |
Very Low Current Standby Mode with Wake−up via the Bus |
Low Electromagnetic Emission (EME) and High Electromagnetic Immunity |
Very Low EME without Common−mode (CM) Choke |
No Disturbance of the Bus Lines with an Un−powered Node |
Transmit Data (TxD) Dominant Timeout Function |
Under All Supply Conditions the Chip Behaves Predictably |
Very High ESD Robustness of Bus Pins, >8 kV System ESD Pulses |
Thermal Protection |
Bus Pins Short Circuit Proof to Supply Voltage and Ground |
Bus Pins Protected Against Transients in an Automotive Environment |
These are Pb−free Devices |
Applications |
---|
Automotive |
Powertrain, Chassis, Body, ... |
End Products |
---|
Industrial Networks |
Description | NCV7344, with VIO pin, long filter time |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Data Transmission Standard | CAN |
Data Rate | 5 Mbps |
Number of Drivers | 1 |
Number of Receivers | 1 |
VCC Min (V) | 4.75 |
VCC Max (V) | 5.25 |
Package Type | SOIC-8 |
CAN FD Transceiver, 1 TX, 1 RX, 4.75 V to 5.25 V, 8 Pins, SOIC | Avnet Silica |
Hs Lp Canfd (Vio-Wu-Lft)/Reel |Onsemi NCV7344D13R2G | Newark Electronics |
CAN TRANSCEIVER, -40 TO 150DEG C | element14 |
Where can I find additional details, specifications and documents for a NCV7344D13R2G?
Additional datasheets, footprints and schematics for NCV7344D13R2G are listed on our Part Details page. You can also find images and similar parts to NCV7344D13R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV7344D13R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV7344D13R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV7344D13R2G fall under?
The NCV7344D13R2G is listed under Interfaces > Wired Transceivers & Modems.
Can I view similar or alternative parts?
You can view similar parts to NCV7344D13R2G when available in the Wired Transceivers & Modems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV7344D13R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV7344D13R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV7344D13R2G have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCV7344D13R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV7344D13R2G often in real-time on the comparison pages.
What if I can't find stock of NCV7344D13R2G?
You can fill out our help required form which you can use to request a quote for NCV7344D13R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.