Status: | Active |
---|---|
Series: | NCS333 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
4,188
in stock
|
Buy Now | |
element14
from US$0.33
|
4,188
in stock
|
Buy Now | |
Farnell
from US$0.32
|
4,188
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low Offset Voltage: 10 µV max (NCS333), 30µV max (NCV333A) |
Zero Drift Architecture with offset drift as low as 0.07 µV/°C max |
Quiescent Current: 17 µA Typical at 3.3 V Supply |
Supply Voltage: 1.8 V to 5.5 V |
Rail−to−Rail Input and Output Voltage |
NCV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q100 Qualified and PPAP Capable |
Benefits |
---|
Higher Accuracy Signal Conditioning |
Low error and better accuracy over temperature |
Low power consumption suited for battery powered devices |
Wide supply voltage compatible with a a variety of applications |
Wide input and output signal range |
Meets automotive standards |
Applications |
---|
Current Sensing |
Sensor Signal Conditioning |
Battery Powered Instruments |
Medical Instrumentation |
End Products |
---|
Temperature Measurements |
Transducer Applications |
Electronic Scales |
Lighting |
Description | NCS333 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Rail to Rail | Input/Output |
Channels | 1 |
VS Min (V) | 1.8 |
VS Max (V) | 5.5 |
Iq Typ (mA) | 0.028 |
VOS Max (mV) | 0.03 |
GBW Typ (MHz) | 0.35 |
SR Typ (V/µs) | 0.1 |
IO Typ (mA) | 6 |
ΔVOS/ΔT (μV/C) | 0.03 |
eN (nV/√Hz) | 62 |
Ibias Typ (pA) | 60 |
CMRR Typ (dB) | 123 |
Architecture | CMOS |
Temperature Range (°C) | -40 to 125 |
Package Type | SC-88A / SC-70-5 |
Op-Amp, Aec-Q100, 350Khz, 0.15V/Us, Sc70 | Newark Electronics |
OP-AMP, AEC-Q100, 350KHZ, 0.15V/US, SC70 | element14 |
OP Amp Single 0.15V/us@1.8V to 5.5V 1.8V to 5.5V 5-Pin SC-70 T/R | Avnet America |
PRECISION OP-AMP | RS |
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353) | Future Electronics |
Where can I find additional details, specifications and documents for a NCV333ASQ3T2G?
Additional datasheets, footprints and schematics for NCV333ASQ3T2G are listed on our Part Details page. You can also find images and similar parts to NCV333ASQ3T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV333ASQ3T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV333ASQ3T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV333ASQ3T2G fall under?
The NCV333ASQ3T2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NCV333ASQ3T2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV333ASQ3T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV333ASQ3T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV333ASQ3T2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for NCV333ASQ3T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV333ASQ3T2G often in real-time on the comparison pages.
What if I can't find stock of NCV333ASQ3T2G?
You can fill out our help required form which you can use to request a quote for NCV333ASQ3T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.