Status: | Active |
---|---|
Series: | NCV33161 |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
11,585
in stock
|
Buy Now | |
Future Electronics
from US$0.65
|
112,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
11,585
in stock
|
Buy Now | |
element14
from US$0.37
|
11,585
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
NCV Version for Automotive |
Unique Mode Select Input Allows Channel Programming |
Over, Under, and Window Voltage Detection |
Positive and Negative Voltage Detection |
Fully Functional at 2.0 V for Positve Voltage Sensing and 4.0 V for Negative Voltage Sensing |
Pinned Out 2.54 V Reference with Current Limit Protection |
Low Standby Current |
Open Collector Outputs for Enhanced Device Flexibility |
Pb-Free Packages are Available |
Benefits |
---|
AEC-Q100 Qualified |
Applications |
---|
Body Electronic |
Infotainment |
Nagivator |
Occupant Protection |
End Products |
---|
Braking |
Instrument Cluster |
Occupant Comfort |
Powertrain |
Description | NCV33161, Univ Volt Monitor Auto Std |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Voltages Monitored | 2 |
VCC Max (V) | 40 |
V(TO) Typ (V) | 1.27 |
IQ Typ (µA) | 560 |
Reset Active State | - |
Reset Timer | No |
Manual Reset | No |
Watchdog Timer | No |
Package Type | Micro8 |
NCV33161 Series 40 V Adj./Selectable Universal Voltage Monitor - Micro8Ô | Future Electronics |
Voltage Monitor, Aec-Q100, 1.27V, Micro8 | Newark Electronics |
VOLTAGE MONITOR, AEC-Q100, 1.27V, MICRO8 | element14 |
Volt Supervisor Monitor 8-Pin Micro T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV33161DMR2G?
Additional datasheets, footprints and schematics for NCV33161DMR2G are listed on our Part Details page. You can also find images and similar parts to NCV33161DMR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV33161DMR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV33161DMR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV33161DMR2G fall under?
The NCV33161DMR2G is listed under Power Management > Voltage References & Supervisors > Voltage Supervisors.
Can I view similar or alternative parts?
You can view similar parts to NCV33161DMR2G when available in the Voltage Supervisors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV33161DMR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV33161DMR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV33161DMR2G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NCV33161DMR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV33161DMR2G often in real-time on the comparison pages.
What if I can't find stock of NCV33161DMR2G?
You can fill out our help required form which you can use to request a quote for NCV33161DMR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.