Status: | Active |
---|---|
Series: | NCS2333 |
RoHS: | Compliant |
Prices starting from US$0.74
Low Offset Voltage: 30 µV max for NCS2333 |
Zero Drift: 0.07 µV/°C max |
Low Noise: 1.1 µVpp, 0.1 Hz to 10 Hz |
Quiescent Current per Channel: 17 µA Typical at 3.3 V Supply |
Supply Voltage: 1.8 V to 5.5 V |
Rail−to−Rail Input and Output |
Benefits |
---|
Amplifies small differential voltages with better output accuracy |
Better accuracy over temperature |
Better output accuracy with lower noise |
Low power consumption suited for battery powered devices |
Wide supply voltage compatible with a a variety of applications |
Wide input and output signal range |
Applications |
---|
Temperature Measurements |
Current Sensing |
Electronic Scales |
End Products |
---|
Transducer Applications |
Battery Powered Instruments |
Medical Instrumentation |
Description | NCS2333 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Rail to Rail | Input/Output |
Channels | 2 |
VS Min (V) | 1.8 |
VS Max (V) | 5.5 |
Iq Typ (mA) | 0.017 0.021 |
VOS Max (mV) | 0.03 |
GBW Typ (MHz) | 0.27 |
SR Typ (V/µs) | 0.1 |
IO Typ (mA) | 5 |
ΔVOS/ΔT (μV/C) | 0.04 |
eN (nV/√Hz) | 62 |
Ibias Typ (pA) | 60 |
CMRR Typ (dB) | 123 |
Architecture | CMOS |
Temperature Range (°C) | -40 to 125 |
Package Type | Micro8 |
DUAL PRECISION OP-AMP | RS |
Dual Precision Op-Amp/Reel |Onsemi NCV2333DMR2G | Newark Electronics |
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP, IC OPAMP ZERO-DRIFT 2 CIRC | Future Electronics |
Operational Amplifier, 2 Channels, 270 kHz, 0.15 V/us, 1.8 V to 5.5 V, 8 Pins, Micro | Avnet America |
OP-AMP, AEC-Q100, 0.15V/US, MICRO-8 | Farnell |
Where can I find additional details, specifications and documents for a NCV2333DMR2G?
Additional datasheets, footprints and schematics for NCV2333DMR2G are listed on our Part Details page. You can also find images and similar parts to NCV2333DMR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV2333DMR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV2333DMR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV2333DMR2G fall under?
The NCV2333DMR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NCV2333DMR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV2333DMR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV2333DMR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV2333DMR2G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for NCV2333DMR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV2333DMR2G often in real-time on the comparison pages.
What if I can't find stock of NCV2333DMR2G?
You can fill out our help required form which you can use to request a quote for NCV2333DMR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.