Status: | Active |
---|---|
Series: | NCS2250 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Propagation delay: 50 ns with 100 mV overdrive |
Rail-to-rail input: VSS -200 mV to VDD +200 mV |
Supply voltage: 1.8 V to 5.5 V |
Supply current: 150 μA typical at 5 V supply |
Push-pull output |
Packages: SC-70 and SOT23-5 |
AEC−Q100 qualified and PPAP capable options available |
Benefits |
---|
Fast propagation to meet high speed sampling needs |
Flexible use across a wide range of input signals including the supply rails |
Low voltage supply capable down to 1.8V allows the device to be compatible with low voltage systems |
Low supply current reduces power consumption |
Ready for high-z load or input pins |
Available in small packages |
Meets automotive requirements |
Applications |
---|
Voltage threshold detector |
High-speed sampling circuits |
Clock and data signal restoration |
Lighting |
Portable and battery-powered systems |
End Products |
---|
Zero-crossing detectors |
Logic level shifting/translation |
Automotive |
Smartphones, cell phones |
Power supplies |
Description | NCS2250 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channels | 1 |
VCC Min (V) | 1.8 |
VCC Max (V) | 5.5 |
IO Typ (mA) | 50 |
ICC Typ (mA) | 0.15 |
tres Typ (ns) | 50 |
VIO Max (mV) | 6 |
TA Min (°C) | -40 |
TA Max (°C) | 125 |
Package Type | TSOP-5 / SOT-23-5 |
Low Voltage Comparator Single 1.8V to 5.5V 5-Pin TSOP T/R | EBV Elektronik |
ON Semiconductor, NCV2250SN2T1G | RS |
Single Push-Pull Output Comparator/Reel |Onsemi NCV2250SN2T1G | Newark Electronics |
Comparator, High Speed,50 ns, Low Voltage, Rail-to-Rail | Future Electronics |
COMPARATOR, LOW VOLTAGE, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a NCV2250SN2T1G?
Additional datasheets, footprints and schematics for NCV2250SN2T1G are listed on our Part Details page. You can also find images and similar parts to NCV2250SN2T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV2250SN2T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV2250SN2T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV2250SN2T1G fall under?
The NCV2250SN2T1G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to NCV2250SN2T1G when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV2250SN2T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV2250SN2T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV2250SN2T1G have stock available?
Authorised distributors including EBV Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NCV2250SN2T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV2250SN2T1G often in real-time on the comparison pages.
What if I can't find stock of NCV2250SN2T1G?
You can fill out our help required form which you can use to request a quote for NCV2250SN2T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.