Status: | Active |
---|---|
Series: | NCS20061 |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
494
in stock
|
Buy Now | |
element14
from US$0.36
|
494
in stock
|
Buy Now | |
Farnell
from US$0.35
|
494
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Rail−to−Rail Input and Output |
Wide Supply Range: 1.8 to 5.5 V |
Wide Bandwidth: 3 MHz |
High Slew Rate: 1.2 V/s at VS = 1.8 V |
Low Supply Current: 125 µA per Channel at VS = 1.8 V |
Low Input Bias Current: 1 pA Typical |
Wide Temperature Range: −40 to 125°C |
Available in a Variety of Packages |
NCV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q100 Qualified and PPAP Capable |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
Unity Gain Buffer |
Low Cost Current Sensing |
End Products |
---|
Battery Powered / Low Quiescent Current Applications |
Automotive |
Description | NCS20061 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Rail to Rail | Input/Output |
Channels | 1 |
VS Min (V) | 1.8 |
VS Max (V) | 5.5 |
Iq Typ (mA) | 0.125 |
VOS Max (mV) | 3.5 |
GBW Typ (MHz) | 3 |
SR Typ (V/µs) | 1.2 |
IO Typ (mA) | 15 |
ΔVOS/ΔT (μV/C) | 1 |
eN (nV/√Hz) | 20 |
Ibias Typ (pA) | 1 |
CMRR Typ (dB) | 79 |
Architecture | CMOS |
Temperature Range (°C) | -40 to 125 |
Package Type | SC-88A / SC-70-5 |
Op-Amp, Aec-Q100, 3Mhz, 1.2V/Us, Sc-70-5 | Newark Electronics |
OP-AMP, AEC-Q100, 3MHZ, 1.2V/US, SC-70-5 | element14 |
OP Amp Single 1.2V/us@5.5V 1.8V to 5.5V 5-Pin SC-70 T/R | Avnet Silica |
NCS2006 - Op Amplifier, Rail-to-Rail | RS |
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353) | Future Electronics |
Where can I find additional details, specifications and documents for a NCV20061SQ3T2G?
Additional datasheets, footprints and schematics for NCV20061SQ3T2G are listed on our Part Details page. You can also find images and similar parts to NCV20061SQ3T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV20061SQ3T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV20061SQ3T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV20061SQ3T2G fall under?
The NCV20061SQ3T2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NCV20061SQ3T2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV20061SQ3T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV20061SQ3T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV20061SQ3T2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for NCV20061SQ3T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV20061SQ3T2G often in real-time on the comparison pages.
What if I can't find stock of NCV20061SQ3T2G?
You can fill out our help required form which you can use to request a quote for NCV20061SQ3T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.