Status: | Active |
---|---|
Series: | NCT75 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
7,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
Farnell
from US$0.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
12-bit temperature-to-digital converter |
Input voltage range from 3.0 V to 5.5 V |
Temperature range from -55°C to +125°C |
SMBus/I2C Interface |
Overtemperature Indicator |
Support for SMBus /ALERT |
Shutdown mode for low power consumption |
One-Shot Mode |
Applications |
---|
Thermal Management |
Game Consoles |
LCD TVs |
Dishwashers |
DSL Line Cards |
Occupancy Sensors |
Vacuum Cleaners |
End Products |
---|
Notebook and Desktop Computers |
Servers |
Refrigerators |
Induction Cookers |
Graphics Cards |
RFID Readers |
Description | NCT75 |
---|---|
Compliance | Pb-free Halide free |
Sensor Type | Local |
Data Transmission Standard | SMBus |
ICC Max (mA) | 0.575 |
VCC Min (V) | 3 |
VCC Max (V) | 5.5 |
T Min (°C) | -55 |
T Max (°C) | 125 |
Temperature Error (°C) | ±1 |
Package Type | SOIC-8 |
NCT75DR2G, DIG TEMP SEN 2 WIRE INTF | RS |
Temperature Sensor, 12 Bit, 3C, Soic-8 | Newark Electronics |
NCT75 Series 3 to 5.5 V 2-Wire Programmable Digital Temperature Sensor - SOIC-8 | Future Electronics |
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin SOIC N T/R | Avnet America |
NCT75DR2G Temperature Sensor 8-Pin SOIC, -55 - +125 degC | ON Semiconductor NCT75DR2G | RS Americas |
TEMPERATURE SENSOR IC, OPEN DRN, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a NCT75DR2G?
Additional datasheets, footprints and schematics for NCT75DR2G are listed on our Part Details page. You can also find images and similar parts to NCT75DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCT75DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCT75DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCT75DR2G fall under?
The NCT75DR2G is listed under Sensors > Thermal Management > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to NCT75DR2G when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCT75DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCT75DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCT75DR2G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for NCT75DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCT75DR2G often in real-time on the comparison pages.
What if I can't find stock of NCT75DR2G?
You can fill out our help required form which you can use to request a quote for NCT75DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.