Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Ground Fault Circuit Interrupter (GFCI) |
---|---|
Supply Voltage Min | 6V |
Supply Voltage Max | 12V |
IC Package Type | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
GND FAULT CIRCUIT INTERRUPTER, TSSOP-20 | Farnell |
Gnd Fault Circuit Interrupter, Tssop-20 |Onsemi NCS37012DBG | Newark Electronics |
Self Test Ground Fault Circuit Interrupter (GFCI) 20-Pin TSSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a NCS37012DBG?
Additional datasheets, footprints and schematics for NCS37012DBG are listed on our Part Details page. You can also find images and similar parts to NCS37012DBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS37012DBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS37012DBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS37012DBG fall under?
The NCS37012DBG is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to NCS37012DBG when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS37012DBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCS37012DBG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCS37012DBG have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NCS37012DBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS37012DBG often in real-time on the comparison pages.
What if I can't find stock of NCS37012DBG?
You can fill out our help required form which you can use to request a quote for NCS37012DBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.