Status: | Active |
---|---|
Series: | NCS2252 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
2,883
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
2,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
855
in stock
|
Buy Now | |
element14
from US$0.24
|
855
in stock
|
Buy Now | |
Farnell
from US$0.24
|
855
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Propagation delay: 50 ns with 100 mV overdrive |
Rail-to-rail input: VSS -200 mV to VDD +200 mV |
Supply voltage: 1.8 V to 5.5 V |
Supply current: 150 μA typical at 5 V supply |
Open drain output |
Packages: SC-70 and SOT23-5 |
AEC−Q100 qualified and PPAP capable options available |
Benefits |
---|
Fast propagation to meet high speed sampling needs |
Flexible use across a wide range of input signals including the supply rails |
Low supply voltage of 1.8 V allows the device to be compatible with low voltage systems |
Low supply current reduces power consumption |
Output for lines with pull up resistors already in circuit |
Available in small packages |
Meets automotive requirements |
Applications |
---|
Automotive |
Smartphones / Cell phones |
Power Supplies |
Zero-crossing detectors |
Logic level shifting/translation |
End Products |
---|
Lighting |
Portable and battery-powered systems |
Voltage threshold detector |
High-speed sampling circuits |
Clock and data signal restoration |
Description | NCS2252 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
VCC Min (V) | 1.8 |
VCC Max (V) | 5.5 |
IO Typ (mA) | 50 |
ICC Typ (mA) | 0.15 |
tres Typ (ns) | 50 |
VIO Max (mV) | 6 |
TA Min (°C) | -40 |
TA Max (°C) | 125 |
Package Type | TSOP-5 / SOT-23-5 |
ON Semiconductor, NCS2252SN2T1G | RS |
Comparator, Low Voltage, -40 To 125Deg C | Newark Electronics |
COMPARATOR, LOW VOLTAGE, -40 TO 125DEG C | element14 |
Low Voltage Comparator Single 1.8V to 5.5V 5-Pin TSOP T/R | Avnet Silica |
Comparator, High Speed,50 ns, Low Voltage,Rail-to-Rail | Future Electronics |
Where can I find additional details, specifications and documents for a NCS2252SN2T1G?
Additional datasheets, footprints and schematics for NCS2252SN2T1G are listed on our Part Details page. You can also find images and similar parts to NCS2252SN2T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS2252SN2T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS2252SN2T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS2252SN2T1G fall under?
The NCS2252SN2T1G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to NCS2252SN2T1G when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS2252SN2T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCS2252SN2T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS2252SN2T1G have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for NCS2252SN2T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS2252SN2T1G often in real-time on the comparison pages.
What if I can't find stock of NCS2252SN2T1G?
You can fill out our help required form which you can use to request a quote for NCS2252SN2T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.