Status: | Active |
---|---|
Series: | NCS2250 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
1,705
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
1,705
in stock
|
Buy Now | |
element14
from US$0.21
|
1,705
in stock
|
Buy Now | |
EBV Elektronik
-
|
72,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Propagation delay: 50 ns with 100 mV overdrive |
Rail-to-rail input: VSS -200 mV to VDD +200 mV |
Supply voltage: 1.8 V to 5.5 V |
Supply current: 150 μA typical at 5 V supply |
Push-pull output |
Packages: SC-70 and SOT23-5 |
AEC−Q100 qualified and PPAP capable options available |
Benefits |
---|
Fast propagation to meet high speed sampling needs |
Flexible use across a wide range of input signals including the supply rails |
Low voltage supply capable down to 1.8V allows the device to be compatible with low voltage systems |
Low supply current reduces power consumption |
Ready for high-z load or input pins |
Available in small packages |
Meets automotive requirements |
Applications |
---|
Voltage threshold detector |
High-speed sampling circuits |
Clock and data signal restoration |
Lighting |
Portable and battery-powered systems |
End Products |
---|
Zero-crossing detectors |
Logic level shifting/translation |
Automotive |
Smartphones, cell phones |
Power supplies |
Description | NCS2250 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
VCC Min (V) | 1.8 |
VCC Max (V) | 5.5 |
IO Typ (mA) | 50 |
ICC Typ (mA) | 0.15 |
tres Typ (ns) | 50 |
VIO Max (mV) | 6 |
TA Min (°C) | -40 |
TA Max (°C) | 125 |
Package Type | SC-88A / SC-70-5 |
Comparator, Low Voltage, -40 To 125Deg C | Newark Electronics |
COMPARATOR, LOW VOLTAGE, -40 TO 125DEG C | element14 |
Low Voltage Comparator Single 1.8V to 5.5V 5-Pin SC-70 T/R | EBV Elektronik |
Comparator, High Speed,50 ns, Low Voltage,Rail-to-Rail | Future Electronics |
Where can I find additional details, specifications and documents for a NCS2250SQ2T2G?
Additional datasheets, footprints and schematics for NCS2250SQ2T2G are listed on our Part Details page. You can also find images and similar parts to NCS2250SQ2T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS2250SQ2T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS2250SQ2T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS2250SQ2T2G fall under?
The NCS2250SQ2T2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to NCS2250SQ2T2G when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS2250SQ2T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCS2250SQ2T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS2250SQ2T2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for NCS2250SQ2T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS2250SQ2T2G often in real-time on the comparison pages.
What if I can't find stock of NCS2250SQ2T2G?
You can fill out our help required form which you can use to request a quote for NCS2250SQ2T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.