Status: | Active |
---|---|
Series: | NCP81161 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Richardson RFPD
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Faster Rise and Fall Times |
Adaptive Anti-Cross-Conduction Circuit |
Integrated Bootstrap Diode |
Pre OV function |
ZCD Detect |
Floating Top Driver Accommodates Boost Voltages of up to 35 V |
Output Disable Control Turns Off Both MOSFETs |
UnderVoltage Lockout |
Power Saving Operation Under Light Load Conditions |
Direct Interface to NCP6151 and Other Compatible PWM Controllers |
Thermally Enhanced Package |
Applications |
---|
Vcore Power Systems |
End Products |
---|
Desktop Computers |
Description | NCP81161 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | Half-Bridge |
Isolation Type | Junction Isolation |
Vin Max (V) | 35 |
VCC Max (V) | 15 |
Rise Time (ns) | 16 |
Fall Time (ns) | 11 |
Package Type | DFN-8 |
Mosfet Driver, Vr12.5 Compatible, Synchronous Buck/Reel |Onsemi NCP81161MNTBG | Newark Electronics |
VR12.5 MOSFET DRIVER | Future Electronics |
MOSFET DRVR 2-OUT Hi/Lo Side Inv/Non-Inv 8-Pin DFN EP T/R | Avnet America |
GATE DRIVER IC | Richardson RFPD |
MOSFET DRIVER, DUAL, HIGH/LOW, DFN-8 | Farnell |
Where can I find additional details, specifications and documents for a NCP81161MNTBG?
Additional datasheets, footprints and schematics for NCP81161MNTBG are listed on our Part Details page. You can also find images and similar parts to NCP81161MNTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP81161MNTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP81161MNTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP81161MNTBG fall under?
The NCP81161MNTBG is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCP81161MNTBG when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP81161MNTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP81161MNTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP81161MNTBG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Richardson RFPD have stock available or on a lead time for NCP81161MNTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP81161MNTBG often in real-time on the comparison pages.
What if I can't find stock of NCP81161MNTBG?
You can fill out our help required form which you can use to request a quote for NCP81161MNTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.