Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WDFN |
No. of Pins | 8Pins |
Output Current | 2A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 3MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Conv DC-DC Single Step Down 2.3V to 5.5V 8-Pin WDFN EP T/R | Avnet America |
NCP6334BMTAATBG Step-Down Switching Regulator 2A, Minimum of 0.6 V, 8-Pin WDFN | ON Semiconductor NCP6334BMTAATBG | RS Americas |
DC/DC CONV, SYNC BUCK, 2A, 3MHZ, WDFN-8 | Farnell |
Usr Buck Converter/Reel |Onsemi NCP6334BMTAATBG | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP6334BMTAATBG?
Additional datasheets, footprints and schematics for NCP6334BMTAATBG are listed on our Part Details page. You can also find images and similar parts to NCP6334BMTAATBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP6334BMTAATBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP6334BMTAATBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP6334BMTAATBG fall under?
The NCP6334BMTAATBG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NCP6334BMTAATBG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP6334BMTAATBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP6334BMTAATBG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP6334BMTAATBG have stock available?
Authorised distributors including Avnet America, RS Americas, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for NCP6334BMTAATBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP6334BMTAATBG often in real-time on the comparison pages.
What if I can't find stock of NCP6334BMTAATBG?
You can fill out our help required form which you can use to request a quote for NCP6334BMTAATBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.