Status: | Unknown |
---|---|
Series: | NCP5230 Series |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 13.2V |
No. of Outputs | 1 Output |
Duty Cycle (%) | 95% |
Controller IC Case Style | QFN |
No. of Pins | 16Pins |
Switching Frequency | 1MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | NCP5230 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dc/Dc Ctrl, Sync Buck, 1Mhz, Qfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP5230MNTWG?
Additional datasheets, footprints and schematics for NCP5230MNTWG are listed on our Part Details page. You can also find images and similar parts to NCP5230MNTWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP5230MNTWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5230MNTWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP5230MNTWG fall under?
The NCP5230MNTWG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NCP5230MNTWG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5230MNTWG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP5230MNTWG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP5230MNTWG have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for NCP5230MNTWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP5230MNTWG often in real-time on the comparison pages.
What if I can't find stock of NCP5230MNTWG?
You can fill out our help required form which you can use to request a quote for NCP5230MNTWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.